multicomp PRO Cable Tie, 103Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001967

Description
CABLE TIE, 103MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:103mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 103MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:103mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 103Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 103Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1967
Cable Tie, 103Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1967
CABLE TIE, 103MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:103mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

CABLE TIE, 103MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:103mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Identification; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1967
Product Name Cable Tie, 103Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details