multicomp PRO Cable Tie, 383.36Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001965

Description
CABLE TIE, 383.36MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.36mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 383.36MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.36mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 383.36Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1965 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 383.36Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1965
Cable Tie, 383.36Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1965
CABLE TIE, 383.36MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.36mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

CABLE TIE, 383.36MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.36mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1965
Product Name Cable Tie, 383.36Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 15.09 inch (383 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details