multicomp PRO Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro MC001905

Description
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro - 37AC0846 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
37AC0846
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro 37AC0846
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables
Product Number 37AC0846
Product Name Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 32.81 ft (100 dm)
View Details
Flexible Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details