multicomp PRO Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro MC001897

Description
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro - 37AC0838 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
37AC0838
Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro 37AC0838
RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0838
Product Name Rf Coax, Sma Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details