multicomp PRO Rf Coax, N Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro MC001889

Description
RF COAX, N JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, N JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, N Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro - 37AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
37AC0830
Rf Coax, N Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro 37AC0830
RF COAX, N JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, N JACK-MMCX PLUG, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0830
Product Name Rf Coax, N Jack-Mmcx Plug, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
System cable - 706-3037/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details