multicomp PRO Enclosure, 7.87 X 5.91 X 3.94; Enclosure Type Multicomp Pro MC001885

Description
ENCLOSURE, 7.87" X 5.91" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.87" X 5.91" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 5.91 X 3.94; Enclosure Type Multicomp Pro - 27AC8568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 5.91 X 3.94; Enclosure Type Multicomp Pro
27AC8568
Enclosure, 7.87 X 5.91 X 3.94; Enclosure Type Multicomp Pro 27AC8568
ENCLOSURE, 7.87" X 5.91" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.87" X 5.91" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8568
Product Name Enclosure, 7.87 X 5.91 X 3.94; Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Width 5.91 inch (150 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420D7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers