multicomp PRO Enclosure, 5.91 X 3.94 X 2.36; Enclosure Type Multicomp Pro MC001880

Description
ENCLOSURE, 5.91" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 5.91" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 3.94 X 2.36; Enclosure Type Multicomp Pro - 27AC8563 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 3.94 X 2.36; Enclosure Type Multicomp Pro
27AC8563
Enclosure, 5.91 X 3.94 X 2.36; Enclosure Type Multicomp Pro 27AC8563
ENCLOSURE, 5.91" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.91" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8563
Product Name Enclosure, 5.91 X 3.94 X 2.36; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers