multicomp PRO Enclosure, 4.92 X 3.94 X 3.54; Enclosure Type Multicomp Pro MC001879

Description
ENCLOSURE, 4.92" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.92" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.92 X 3.94 X 3.54; Enclosure Type Multicomp Pro - 27AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.92 X 3.94 X 3.54; Enclosure Type Multicomp Pro
27AC8562
Enclosure, 4.92 X 3.94 X 3.54; Enclosure Type Multicomp Pro 27AC8562
ENCLOSURE, 4.92" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.92" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8562
Product Name Enclosure, 4.92 X 3.94 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 3.94 inch (100 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers