multicomp PRO Enclosure, 4.9 X 3.94 X 2.36; Enclosure Type Multicomp Pro MC001878

Description
ENCLOSURE, 4.9" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:124.49mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 4.9" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:124.49mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.9 X 3.94 X 2.36; Enclosure Type Multicomp Pro - 27AC8561 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.9 X 3.94 X 2.36; Enclosure Type Multicomp Pro
27AC8561
Enclosure, 4.9 X 3.94 X 2.36; Enclosure Type Multicomp Pro 27AC8561
ENCLOSURE, 4.9" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:124.49mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.9" X 3.94" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:124.49mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8561
Product Name Enclosure, 4.9 X 3.94 X 2.36; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 4.9 inch (124 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details