multicomp PRO Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro MC001876

Description
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro - 27AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro
27AC8559
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro 27AC8559
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8559
Product Name Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro
Length 1.38 inch (35 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers