multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001875

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8558 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8558
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8558
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8558
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers