multicomp PRO Enclosure, 4.13 X 2.56 X 1.18; Enclosure Type Multicomp Pro MC001872

Description
ENCLOSURE, 4.13" X 2.56" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 4.13" X 2.56" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.13 X 2.56 X 1.18; Enclosure Type Multicomp Pro - 27AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.13 X 2.56 X 1.18; Enclosure Type Multicomp Pro
27AC8555
Enclosure, 4.13 X 2.56 X 1.18; Enclosure Type Multicomp Pro 27AC8555
ENCLOSURE, 4.13" X 2.56" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.13" X 2.56" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8555
Product Name Enclosure, 4.13 X 2.56 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 2.56 inch (65 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details