multicomp PRO Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro MC001871

Description
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro - 27AC8554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro
27AC8554
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro 27AC8554
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8554
Product Name Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers