multicomp PRO Enclosure, 3.15 X 2.36 X 1.18; Enclosure Type Multicomp Pro MC001870

Description
ENCLOSURE, 3.15" X 2.36" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 3.15" X 2.36" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 2.36 X 1.18; Enclosure Type Multicomp Pro - 27AC8553 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 2.36 X 1.18; Enclosure Type Multicomp Pro
27AC8553
Enclosure, 3.15 X 2.36 X 1.18; Enclosure Type Multicomp Pro 27AC8553
ENCLOSURE, 3.15" X 2.36" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.15" X 2.36" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8553
Product Name Enclosure, 3.15 X 2.36 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details