multicomp PRO Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro MC001866

Description
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro - 27AC8549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro
27AC8549
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro 27AC8549
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8549
Product Name Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro
Length 2.76 inch (70 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers