multicomp PRO Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro MC001865

Description
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro - 27AC8548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro
27AC8548
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro 27AC8548
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8548
Product Name Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers