multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001864.

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8547
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8547
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8547
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2325 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details