multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001863.

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8546 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8546
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8546
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8546
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 3.94 inch (100 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418D10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details