multicomp PRO Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro MC001858.

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro - 27AC8541 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
27AC8541
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro 27AC8541
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8541
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details