multicomp PRO Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro MC001856.

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro - 27AC8539 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
27AC8539
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro 27AC8539
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8539
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 2.56 inch (65 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers