multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001852.

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:206.2mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:206.2mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro handheld enclosure is designed to house printed circuit boards for portable applications. It is constructed from black ABS plastic, which has a UL flammability rating of UL94 HB. The enclosure features a two-part, snap-action clam shell design, allowing for easy assembly and access. Both halves include molded standoffs and guides for secure mounting of PCBs, and a smooth recessed area suitable for membrane switches, labels, or silkscreen printing. The enclosure meets an IP54 rating, indicating protection against dust and splashes of water. It comes with four M3 assembly screws for convenient installation.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro handheld enclosure is designed to house printed circuit boards for portable applications. It is constructed from black ABS plastic, which has a UL flammability rating of UL94 HB. The enclosure features a two-part, snap-action clam shell design, allowing for easy assembly and access. Both halves include molded standoffs and guides for secure mounting of PCBs, and a smooth recessed area suitable for membrane switches, labels, or silkscreen printing. The enclosure meets an IP54 rating, indicating protection against dust and splashes of water. It comes with four M3 assembly screws for convenient installation.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8535
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8535
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:206.2mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:206.2mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8535
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 1.6 inch (40.64 mm)
Width 4.22 inch (107 mm)
Depth 8.12 inch (206 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers