multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001849.

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:106.68mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:106.68mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8532 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8532
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8532
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:106.68mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:106.68mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8532
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 1.6 inch (40.64 mm)
Width 2.5 inch (63.5 mm)
Depth 4.2 inch (107 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers