multicomp PRO Enclosure, 6.3 X 3.35 X 1.18; Enclosure Type Multicomp Pro MC001848

Description
ENCLOSURE, 6.3" X 3.35" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:85mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 6.3" X 3.35" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:85mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.3 X 3.35 X 1.18; Enclosure Type Multicomp Pro - 27AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.3 X 3.35 X 1.18; Enclosure Type Multicomp Pro
27AC8531
Enclosure, 6.3 X 3.35 X 1.18; Enclosure Type Multicomp Pro 27AC8531
ENCLOSURE, 6.3" X 3.35" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:85mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.3" X 3.35" X 1.18"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:85mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8531
Product Name Enclosure, 6.3 X 3.35 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 3.35 inch (85 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details