multicomp PRO Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Multicomp Pro MC001823

Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Multicomp Pro - 27AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Multicomp Pro
27AC8514
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Multicomp Pro 27AC8514
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 27AC8514
Product Name Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers