multicomp PRO Iot Str Kit Ip67 Outdoor, 250X220X70Mm; Enclosure Type Multicomp Pro MC001780

Description
IOT STR KIT IP67 OUTDOOR, 250X220X70MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
IOT STR KIT IP67 OUTDOOR, 250X220X70MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iot Str Kit Ip67 Outdoor, 250X220X70Mm; Enclosure Type Multicomp Pro - 24AC5031 - Newark, An Avnet Company
Chicago, IL, United States
Iot Str Kit Ip67 Outdoor, 250X220X70Mm; Enclosure Type Multicomp Pro
24AC5031
Iot Str Kit Ip67 Outdoor, 250X220X70Mm; Enclosure Type Multicomp Pro 24AC5031
IOT STR KIT IP67 OUTDOOR, 250X220X70MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMA RoHS Compliant: Yes

IOT STR KIT IP67 OUTDOOR, 250X220X70MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AC5031
Product Name Iot Str Kit Ip67 Outdoor, 250X220X70Mm; Enclosure Type Multicomp Pro
Length 2.76 inch (70 mm)
Width 9.84 inch (250 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers