multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001772

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 16 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.413"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 16 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.413"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1038
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1038
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 16 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.413"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 16 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.413"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1038
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details