multicomp PRO Heat Shrink Tubing, 20Mm, Black, Pk Of 5 4Ft/1.2M L Pcs; Shrink Ratio Multicomp Pro MC001760

Description
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 4Ft/1.2M L Pcs; Shrink Ratio Multicomp Pro - 18AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 4Ft/1.2M L Pcs; Shrink Ratio Multicomp Pro
18AC1029
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 4Ft/1.2M L Pcs; Shrink Ratio Multicomp Pro 18AC1029
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1029
Product Name Heat Shrink Tubing, 20Mm, Black, Pk Of 5 4Ft/1.2M L Pcs; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details