multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001758

Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1027
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1027
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1027
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2672102 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details