multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001754

Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.827"; I.D. Supplied - Metric:21mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.827"; I.D. Supplied - Metric:21mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1023
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1023
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.827"; I.D. Supplied - Metric:21mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.827"; I.D. Supplied - Metric:21mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1023
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details