multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001749

Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 28 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 28 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1019 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1019
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1019
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 28 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 28 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1019
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details