multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001704

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC0992
Heat-Shrink Tubing, 2 Multicomp Pro 18AC0992
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0992
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details