multicomp PRO Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro MC001694

Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 25 4FT/1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 25 4FT/1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro - 18AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
18AC0986
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro 18AC0986
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 25 4FT/1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 25 4FT/1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0986
Product Name Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details