Adhesive Lined Heat Shrink Tubing, part number 18AC0978, features a 3:1 shrink ratio and is constructed from dual wall polyethylene with a hot melt adhesive inner layer. This tubing is designed to provide insulation protection for various applications, including wire insulation, welding points, and corrosion protection for metal pipes. It operates effectively within a temperature range of -45°C to +125°C, with the shrinkage process initiated at 70°C and completed at 125°C. The tubing is black in color and has a longitudinal shrinkage of 8%. It is flammability rated at VW-1, indicating a level of flame resistance. The product is available in multiple lengths and is suitable for use with a heat gun for application.
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4FT/1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 18AC0978 |
| Product Name | Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |