multicomp PRO Micro Usb, Type B, Rcpt, Smt; Usb Connector Type Multicomp Pro MC001667

Description
MICRO USB, TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
MICRO USB, TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb, Type B, Rcpt, Smt; Usb Connector Type Multicomp Pro - 17AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type B, Rcpt, Smt; Usb Connector Type Multicomp Pro
17AC7124
Micro Usb, Type B, Rcpt, Smt; Usb Connector Type Multicomp Pro 17AC7124
MICRO USB, TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

MICRO USB, TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC7124
Product Name Micro Usb, Type B, Rcpt, Smt; Usb Connector Type Multicomp Pro
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details