multicomp PRO Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp MC001656

Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp - 14AC8547 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
14AC8547
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp 14AC8547
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8547
Product Name Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details