multicomp PRO Axial Fan, 92Mm, 48Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp MC001645

Description
AXIAL FAN, 92MM, 48VDC, 65CFM, 43DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:4.08W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 48VDC, 65CFM, 43DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:4.08W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 48Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp - 14AC8536 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
14AC8536
Axial Fan, 92Mm, 48Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp 14AC8536
AXIAL FAN, 92MM, 48VDC, 65CFM, 43DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:4.08W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 65CFM, 43DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:4.08W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8536
Product Name Axial Fan, 92Mm, 48Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details