multicomp PRO Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp MC001635

Description
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp - 14AC8526 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
14AC8526
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp 14AC8526
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8526
Product Name Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details