multicomp PRO Axial Fan, 92Mm, 12Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp MC001634

Description
AXIAL FAN, 92MM, 12VDC, 51.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 51.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp - 14AC8525 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
14AC8525
Axial Fan, 92Mm, 12Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp 14AC8525
AXIAL FAN, 92MM, 12VDC, 51.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 51.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8525
Product Name Axial Fan, 92Mm, 12Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers