multicomp PRO Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC001623

Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 14AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
14AC8514
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 14AC8514
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8514
Product Name Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details