multicomp PRO Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp MC001602

Description
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp - 14AC8493 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
14AC8493
Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp 14AC8493
AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 51.5CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8493
Product Name Axial Fan, 92Mm, 24Vdc, 51.5Cfm, 34Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details