multicomp PRO Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp MC001590

Description
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp - 14AC8481 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp
14AC8481
Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp 14AC8481
AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 59.4CFM, 45.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:59.4CFM; Noise Rating:45.2dBA; Power Rating:3.72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8481
Product Name Axial Fan, 80Mm, 12Vdc, 59.4Cfm, 45.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.4 SCFM (101 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details