multicomp PRO Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp MC001584

Description
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp - 14AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
14AC8475
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp 14AC8475
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8475
Product Name Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details