multicomp PRO Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp MC001576

Description
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp - 14AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
14AC8467
Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp 14AC8467
AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP56 RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 57CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:3.06W; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8467
Product Name Axial Fan, 80Mm, 12Vdc, 57Cfm, 46Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.92 SCFM (98.44 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details