multicomp PRO Dc Barrell Jack, 2.1Mm, Chassis; Gender Multicomp MC001567

Description
DC BARRELL JACK, 2.1MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet
Description
DC BARRELL JACK, 2.1MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Barrell Jack, 2.1Mm, Chassis; Gender Multicomp - 14AC5979 - Newark, An Avnet Company
Chicago, IL, United States
Dc Barrell Jack, 2.1Mm, Chassis; Gender Multicomp
14AC5979
Dc Barrell Jack, 2.1Mm, Chassis; Gender Multicomp 14AC5979
DC BARRELL JACK, 2.1MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

DC BARRELL JACK, 2.1MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC5979
Product Name Dc Barrell Jack, 2.1Mm, Chassis; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F4AF1-12F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details