multicomp PRO D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp MC001556

Description
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp - 15AC7649 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp
15AC7649
D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp 15AC7649
D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB COVER, 90DEG, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC7649
Product Name D Sub Cover, 90Deg, Zinc Alloy; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details