multicomp PRO Power Entry, Plug, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro MC001536

Description
POWER ENTRY, PLUG, 10A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 10A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro - 13AC7925 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro
13AC7925
Power Entry, Plug, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro 13AC7925
POWER ENTRY, PLUG, 10A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 10A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7925
Product Name Power Entry, Plug, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers