multicomp PRO Power Entry, Plug, 10A, 250Vac, Screw; Product Range Multicomp Pro MC001533

Description
POWER ENTRY, PLUG, 10A, 250VAC, SCREW; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 10A, 250VAC, SCREW; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 10A, 250Vac, Screw; Product Range Multicomp Pro - 13AC7922 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 10A, 250Vac, Screw; Product Range Multicomp Pro
13AC7922
Power Entry, Plug, 10A, 250Vac, Screw; Product Range Multicomp Pro 13AC7922
POWER ENTRY, PLUG, 10A, 250VAC, SCREW; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, PLUG, 10A, 250VAC, SCREW; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7922
Product Name Power Entry, Plug, 10A, 250Vac, Screw; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
898D Receptacles - 888D-M5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details