multicomp PRO Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Lan Category Multicomp Pro MC001527

Description
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes
Description
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Lan Category Multicomp Pro - 06AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Lan Category Multicomp Pro
06AC4196
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Lan Category Multicomp Pro 06AC4196
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

Supplier's Site
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro - 51AK9136 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro
51AK9136
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro 51AK9136
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 06AC4196 51AK9136
Product Name Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Lan Category Multicomp Pro Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details