multicomp PRO Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Multicomp Pro MC001514

Description
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9128
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9128
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9128
Product Name Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers