multicomp PRO Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro MC001513

Description
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:8Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes
Datasheet
Description
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:8Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro - 06AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro
06AC6112
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro 06AC6112
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:8Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:8Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC6112
Product Name Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details